Grayhill, Inc. Pushbutton Switches 39-405 BLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7470-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7470-ND
Pushbutton Switches GH7470-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill - 14M6751 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill
14M6751
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill 14M6751
PB SWITCH, SPST, 0.15A, 28VDC, TH; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 0.15A, 28VDC, TH; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-405 BLK
Pushbutton Switches 39-405 BLK
Pushbutton Switches PushBtn Switch N.O. No Nut Black Btn

Pushbutton Switches PushBtn Switch N.O. No Nut Black Btn

Buy Now Datasheet
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 150 MA @ 28 V RES - 70217114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 150 MA @ 28 V RES
70217114
Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 150 MA @ 28 V RES 70217114
PC Mounting Type, 150 mA @ 28 VDC , SPST Contact Form, Switch Up to 1,000,000 cycles of operation Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.

PC Mounting Type, 150 mA @ 28 VDC , SPST Contact Form, Switch

  • Up to 1,000,000 cycles of operation
    Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7470-ND 14M6751 39-405 BLK 70217114
Product Name Pushbutton Switches Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill Pushbutton Switches Switch, Pushbutton, SPST, N/O, BLACK BUTTON, 150 MA @ 28 V RES
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4413034 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; Pilot Light; RoHS
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details