Siemens AG Pushbutton Switches 3SU11500AB101BA0

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-3SU11500AB101BA0-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-3SU11500AB101BA0-ND
Pushbutton Switches 3473-3SU11500AB101BA0-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches 3SU11500AB101BA0
PUSHBUTTON, MOM, BLK, FLUSH

PUSHBUTTON, MOM, BLK, FLUSH

Supplier's Site
Pushbutton Siemens SIRIUS ACT 3SU11500AB101BA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU11500AB101BA0
Pushbutton Siemens SIRIUS ACT 3SU11500AB101BA0
Siemens SIRIUS ACT 3SU11500AB101BA0 black pushbutton is distinguished by its flush and ergonomic design with shiny metal collar. The device has drilling dimensions of 22mm and is a complete device with metal holder and 1NO contact included. Siemens SIRIUS ACT 3SU11500AB101BA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.

Siemens SIRIUS ACT 3SU11500AB101BA0 black pushbutton is distinguished by its flush and ergonomic design with shiny metal collar. The device has drilling dimensions of 22mm and is a complete device with metal holder and 1NO contact included. Siemens SIRIUS ACT 3SU11500AB101BA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Automation24, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3473-3SU11500AB101BA0-ND 3SU11500AB101BA0
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Siemens SIRIUS ACT 3SU11500AB101BA0
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15AH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers