Grayhill, Inc. Pushbutton Switches 39-405 RED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7469-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7469-ND
Pushbutton Switches GH7469-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, SPST, N/O, RED BUTTON, 150 MA @ 28 V RES - 70216634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, RED BUTTON, 150 MA @ 28 V RES
70216634
Switch, Pushbutton, SPST, N/O, RED BUTTON, 150 MA @ 28 V RES 70216634
PC Mounting Type, 150 mA @ 28 VDC , SPST Contact Form, Switch Up to 1,000,000 cycles of operation Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.

PC Mounting Type, 150 mA @ 28 VDC , SPST Contact Form, Switch

  • Up to 1,000,000 cycles of operation
    Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-405 RED
Pushbutton Switches 39-405 RED
Pushbutton Switches PushBtn Switch N.O. No Nut Red Btn

Pushbutton Switches PushBtn Switch N.O. No Nut Red Btn

Buy Now Datasheet
Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill - 44F797 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill
44F797
Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill 44F797
SWITCH, PUSHBUTTON, SPST, 150mA; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 150mA; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7469-ND 70216634 39-405 RED 44F797
Product Name Pushbutton Switches Switch, Pushbutton, SPST, N/O, RED BUTTON, 150 MA @ 28 V RES Pushbutton Switches Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Quick Connect/Blade; Solder Terminals Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details