Grayhill, Inc. Pushbutton Switches 39-503 RED

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1353-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1353-ND
Pushbutton Switches GH1353-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill - 11C4323 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill
11C4323
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill 11C4323
SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-503 RED
Pushbutton Switches 39-503 RED
Pushbutton Switches PushBtn Switch Red Btn Cap Seal

Pushbutton Switches PushBtn Switch Red Btn Cap Seal

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1353-ND 11C4323 39-503 RED
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact (On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Through Hole Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 363870 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details