Siemens AG Pushbutton Switches 3SU11000AB201FA0

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-3SU11000AB201FA0-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-3SU11000AB201FA0-ND
Pushbutton Switches 3473-3SU11000AB201FA0-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches 3SU11000AB201FA0
PUSHBUTTON. RED

PUSHBUTTON. RED

Supplier's Site
Pushbutton Siemens SIRIUS ACT 3SU11000AB201FA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU11000AB201FA0
Pushbutton Siemens SIRIUS ACT 3SU11000AB201FA0
Siemens SIRIUS ACT 3SU11000AB201FA0 red pushbutton is distinguished by its flush and ergonomic design with plastic collar. The device has drilling dimensions of 22mm and is a complete device with plastic holder and 1NO+1NC contact included. Siemens SIRIUS ACT 3SU11000AB201FA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.

Siemens SIRIUS ACT 3SU11000AB201FA0 red pushbutton is distinguished by its flush and ergonomic design with plastic collar. The device has drilling dimensions of 22mm and is a complete device with plastic holder and 1NO+1NC contact included. Siemens SIRIUS ACT 3SU11000AB201FA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Automation24, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3473-3SU11000AB201FA0-ND 3SU11000AB201FA0
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Siemens SIRIUS ACT 3SU11000AB201FA0
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3020JS - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details