Siemens AG
Pushbutton Switches
3SU11500AB501FA0
Description
Pushbutton Switch
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Pushbutton Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
3473-3SU11500AB501FA0-ND |
3SU11500AB501FA0 |
|
Product Name
|
Pushbutton Switches |
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO); Normally Closed (NC)
|
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST)
|
Double Pole, Single Throw (DPST); DPST-NO/NC
|
|
Terminal Type
|
Screw Terminals
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details