Grayhill, Inc. Pushbutton Switches 39-401 BLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1349-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1349-ND
Pushbutton Switches GH1349-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill - 11C4321 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill
11C4321
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill 11C4321
SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-401 BLK
Pushbutton Switches 39-401 BLK
Pushbutton Switches PushBtn Switch N.O. Black Btn

Pushbutton Switches PushBtn Switch N.O. Black Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1349-ND 11C4321 39-401 BLK
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact (On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Through Hole Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details