EAO Switch Corporation Pushbutton Switches 31-714.0292

Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet
Description
ACTUATOR, 16 MM, 24 MM X 18 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-31-714.0292-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-31-714.0292-ND
Pushbutton Switches 1948-31-714.0292-ND
ACTUATOR, 16 MM, 24 MM X 18 MM,

ACTUATOR, 16 MM, 24 MM X 18 MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-31-714.0292-ND
Product Name Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included)
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368827 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details