Grayhill, Inc. Pushbutton Switches 39-503 BLK

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1354-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1354-ND
Pushbutton Switches GH1354-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill - 11C4322 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill
11C4322
Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill 11C4322
SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA; Switch Operation:(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole; Product Range:39 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-503 BLK
Pushbutton Switches 39-503 BLK
Pushbutton Switches PushBtn Switch Right Angle Black

Pushbutton Switches PushBtn Switch Right Angle Black

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1354-ND 11C4322 39-503 BLK
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma; Switch Operation Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact (On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Through Hole Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1241.2874.4-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1-2213764-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00A - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details