Grayhill, Inc. Pushbutton Switches 32-02

Description
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7677-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7677-ND
Pushbutton Switches GH7677-ND
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle

Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 32-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
32-02
Pushbutton Switches 32-02
Pushbutton Switches PushBtn Switch Black Btn

Pushbutton Switches PushBtn Switch Black Btn

Buy Now Datasheet
Switch, Pushbutton Spst-No/nc, 150Ma; Switch Operation Grayhill - 97F9136 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Spst-No/nc, 150Ma; Switch Operation Grayhill
97F9136
Switch, Pushbutton Spst-No/nc, 150Ma; Switch Operation Grayhill 97F9136
SWITCH, PUSHBUTTON SPST-NO/NC, 150mA; Switch Operation:(On); Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole RoHS Compliant: Yes

SWITCH, PUSHBUTTON SPST-NO/NC, 150mA; Switch Operation:(On); Contact Configuration:SPST-NO, SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:28V; Contact Current Max:150mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
32-02
Switches - Pushbutton Switches 32-02
SWITCH PUSH DPST 0.15A 28V

SWITCH PUSH DPST 0.15A 28V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7677-ND 32-02 97F9136 32-02
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton Spst-No/nc, 150Ma; Switch Operation Grayhill Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On) Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Straight PC Pins Solder Pin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details