Grayhill, Inc. Pushbutton Switches 38BM-0-H-3-S

Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7800-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7800-ND
Pushbutton Switches GH7800-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
38BM-0-H-3-S
Pushbutton Switches 38BM-0-H-3-S
Pushbutton Switches Pushbutton Switch, SPST, momentary, .020" plunger, gold contact, o-ring seal, RoHS Compliant

Pushbutton Switches Pushbutton Switch, SPST, momentary, .020" plunger, gold contact, o-ring seal, RoHS Compliant

Buy Now Datasheet
Switches - Pushbutton Switches - 38BM-0-H-3-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
38BM-0-H-3-S
Switches - Pushbutton Switches 38BM-0-H-3-S
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7800-ND 38BM-0-H-3-S 38BM-0-H-3-S
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Surface Mount Technology J Form Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Hardware - AT3011C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details