Grayhill, Inc. Pushbutton Switches 39-251 RED

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7523-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7523-ND
Pushbutton Switches GH7523-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
SWITCH PUSH SPDT 0.25A 115V - 330-39-251 RED - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPDT 0.25A 115V
330-39-251 RED
SWITCH PUSH SPDT 0.25A 115V 330-39-251 RED
SWITCH PUSH SPDT 0.25A 115V

SWITCH PUSH SPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-251 RED
Pushbutton Switches 39-251 RED
Pushbutton Switches PushBtn Switch Small Red Btn

Pushbutton Switches PushBtn Switch Small Red Btn

Buy Now Datasheet
Switch, Pushbutton, Spdt, 150Ma, 220V; Product Range Grayhill - 14M6747 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 150Ma, 220V; Product Range Grayhill
14M6747
Switch, Pushbutton, Spdt, 150Ma, 220V; Product Range Grayhill 14M6747
SWITCH, PUSHBUTTON, SPDT, 150mA, 220V; Product Range:39 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:250mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 150mA, 220V; Product Range:39 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, SPDT, RED BUTTON, 0.25 A @ 115 V RES - 70217161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPDT, RED BUTTON, 0.25 A @ 115 V RES
70217161
Switch, Pushbutton, SPDT, RED BUTTON, 0.25 A @ 115 V RES 70217161
Butt Contact Pushbutton Switches, PC Mount Type, 0.25 A @ 115 VAC Current Rating Fully protected during flux cleaning operations

Butt Contact Pushbutton Switches, PC Mount Type, 0.25 A @ 115 VAC Current Rating

  • Fully protected during flux cleaning operations
Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7523-ND 330-39-251 RED 39-251 RED 14M6747 70217161
Product Name Pushbutton Switches SWITCH PUSH SPDT 0.25A 115V Pushbutton Switches Switch, Pushbutton, Spdt, 150Ma, 220V; Product Range Grayhill Switch, Pushbutton, SPDT, RED BUTTON, 0.25 A @ 115 V RES
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact; On-Mom Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins PC Pin Solder Pin Solder Terminals
Max Current Rating 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.1500 to 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4187-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1758194 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details