Grayhill, Inc. Pushbutton Switches 32-01

Description
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7634-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7634-ND
Pushbutton Switches GH7634-ND
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle

Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
32-01
Switches - Pushbutton Switches 32-01
SWITCH PUSH DPST 0.15A 28V

SWITCH PUSH DPST 0.15A 28V

Supplier's Site
Switch, Pushbutton, Spst-No/nc, 150Ma; Product Range Grayhill - 97F9135 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No/nc, 150Ma; Product Range Grayhill
97F9135
Switch, Pushbutton, Spst-No/nc, 150Ma; Product Range Grayhill 97F9135
SWITCH, PUSHBUTTON, SPST-NO/NC, 150mA; Product Range:32 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Black; Contact Current DC Max:150mA; Contact Voltage VDC:28V; Features:Plunger RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO/NC, 150mA; Product Range:32 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Black; Contact Current DC Max:150mA; Contact Voltage VDC:28V; Features:Plunger RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
32-01
Pushbutton Switches 32-01
Pushbutton Switches Pushbutton Switch, 10 microinches gold plating, black button

Pushbutton Switches Pushbutton Switch, 10 microinches gold plating, black button

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7634-ND 32-01 97F9135 32-01
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No/nc, 150Ma; Product Range Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 53744418 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details