EAO 31-483.036 Push Button Switch
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switches PSHBUTN SQ MOM LENS
SWITCH PB DPST-NO/NC 0.1A 42V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2485346 | 31-483.036-ND | 31-483.036 | 31-483.036 |
| Product Name | Push Button Actuators | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Through hole | Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch; RoHS | Illuminated Switch; RoHS | ||
| Switch Function | Alternate Contact (Push-Push) |