Grayhill, Inc. Pushbutton Switches 39-501 RED

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1351-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1351-ND
Pushbutton Switches GH1351-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-501 RED
Pushbutton Switches 39-501 RED
Pushbutton Switches PushBtn Switch N.O. Right Angle Red Btn

Pushbutton Switches PushBtn Switch N.O. Right Angle Red Btn

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 150Ma; Product Range Grayhill - 14M6753 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 150Ma; Product Range Grayhill
14M6753
Switch, Pushbutton, Spst-No, 150Ma; Product Range Grayhill 14M6753
SWITCH, PUSHBUTTON, SPST-NO, 150mA; Product Range:39 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 150mA; Product Range:39 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1351-ND 39-501 RED 14M6753
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 150Ma; Product Range Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2878.1-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Process Sealed Subminiature Pushbutton - AB25AP-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton - 922627 - Radwell International
Allen-Bradley / Rockwell Automation
View Details