Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH PB DPST-NO/NC 0.1A 42V
Pushbutton Switches LPB RND MOM SLGP SLDR
PUSHBUTTON ILLUMINATED 1NO 1NC 18MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31-473.036-ND | 31-473.036 | 31-473.036 | 4754672 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Solder Terminals | Solder Terminals |