Grayhill, Inc. Pushbutton Switches 39-101

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1369-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1369-ND
Pushbutton Switches GH1369-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, SPST, N/O, NATURAL BUTTON, 0.50 A @ 115 V RES - 70217113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, NATURAL BUTTON, 0.50 A @ 115 V RES
70217113
Switch, Pushbutton, SPST, N/O, NATURAL BUTTON, 0.50 A @ 115 V RES 70217113
1⁄2 A @ 115 VAC , SPST, N.O Contact Form, 25 Milliohms (Max.) Contact, Switch Adjustable location setting Plunger sealed version

1⁄2 A @ 115 VAC , SPST, N.O Contact Form, 25 Milliohms (Max.) Contact, Switch

  • Adjustable location setting
  • Plunger sealed version
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-101
Pushbutton Switches 39-101
Pushbutton Switches PushBtn Switch SPST N.O. overtravel

Pushbutton Switches PushBtn Switch SPST N.O. overtravel

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill - 17M8444 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill
17M8444
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill 17M8444
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:8.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 39-101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
39-101
Switches - Pushbutton Switches 39-101
SWITCH PUSH SPST-NO 0.5A 115V

SWITCH PUSH SPST-NO 0.5A 115V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1369-ND 70217113 39-101 17M8444 39-101
Product Name Pushbutton Switches Switch, Pushbutton, SPST, N/O, NATURAL BUTTON, 0.50 A @ 115 V RES Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 355037 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details