Grayhill, Inc. Pushbutton Switches 39-702

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7474-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7474-ND
Pushbutton Switches GH7474-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-702
Pushbutton Switches 39-702
Pushbutton Switches PushBtn Switch SPST N.C. Sealed

Pushbutton Switches PushBtn Switch SPST N.C. Sealed

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 250Ma, 220V; Switch Operation Grayhill - 14M6755 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 250Ma, 220V; Switch Operation Grayhill
14M6755
Switch, Pushbutton, Spst-Nc, 250Ma, 220V; Switch Operation Grayhill 14M6755
SWITCH, PUSHBUTTON, SPST-NC, 250mA, 220V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:-; Contact Current Max:250mA; Switch Terminals:Solder; Product Range:39 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 250mA, 220V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:-; Contact Current Max:250mA; Switch Terminals:Solder; Product Range:39 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
39-702
Switches - Pushbutton Switches 39-702
SWITCH PUSH SPST-NC 0.25A 115V

SWITCH PUSH SPST-NC 0.25A 115V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7474-ND 39-702 14M6755 39-702
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-Nc, 250Ma, 220V; Switch Operation Grayhill Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On) Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Lug Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359178 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details