Grayhill, Inc. Pushbutton Switches 39-351 RED

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pushbutton Switch, part number 94F2272, is a straight, single pole single throw (SPST) switch designed for momentary action with an off-(on) configuration. It features solder lug terminals and is compliant with RoHS standards. The switch is rated for 150 mA to 1/2 Amp at 115 Vac and 1/4 Amp at 220 Vac, making it suitable for various applications requiring reliable electrical performance. The operating temperature range is from -40°C to +85°C, ensuring functionality in diverse environments. The switch is constructed with a thermoset plastic button and an aluminum housing, providing durability and resistance to wear. The internal button is O-ring sealed, enhancing its reliability in applications where moisture or dust ingress is a concern. The mounting hole diameter is 11/64 inches (approximately 4.37 mm), facilitating easy installation in panels. This switch is ideal for engineers seeking a compact and robust solution for momentary switching needs.

Datasheet Summary
Powered by GS/AI

The Pushbutton Switch, part number 94F2272, is a straight, single pole single throw (SPST) switch designed for momentary action with an off-(on) configuration. It features solder lug terminals and is compliant with RoHS standards. The switch is rated for 150 mA to 1/2 Amp at 115 Vac and 1/4 Amp at 220 Vac, making it suitable for various applications requiring reliable electrical performance. The operating temperature range is from -40°C to +85°C, ensuring functionality in diverse environments. The switch is constructed with a thermoset plastic button and an aluminum housing, providing durability and resistance to wear. The internal button is O-ring sealed, enhancing its reliability in applications where moisture or dust ingress is a concern. The mounting hole diameter is 11/64 inches (approximately 4.37 mm), facilitating easy installation in panels. This switch is ideal for engineers seeking a compact and robust solution for momentary switching needs.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1347-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1347-ND
Pushbutton Switches GH1347-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Rohs Compliant Grayhill - 94F2272 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Rohs Compliant Grayhill
94F2272
Pushbutton Switch,straight,spst,off-(On),solder Terminal Rohs Compliant Grayhill 94F2272
PUSHBUTTON SWITCH,STRAIGHT,SPST ,OFF-(ON),SOLDER TERMINAL ROHS COMPLIANT: YES

PUSHBUTTON SWITCH,STRAIGHT,SPST,OFF-(ON),SOLDER TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-351 RED
Pushbutton Switches 39-351 RED
Pushbutton Switches PushBtn Switch N.O. Red Btn Sealed

Pushbutton Switches PushBtn Switch N.O. Red Btn Sealed

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1347-ND 94F2272 39-351 RED
Product Name Pushbutton Switches Pushbutton Switch,straight,spst,off-(On),solder Terminal Rohs Compliant Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Hardware - AT3004JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button, START-STOP, NEMA Sizes 0..2 - 1481-N53 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers