Grayhill, Inc. Pushbutton Switches 39-1

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1344-ND
Pushbutton Switches GH1344-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
39-1
Switches - Pushbutton Switches 39-1
SWITCH PUSH SPST-NO 0.5A 115V

SWITCH PUSH SPST-NO 0.5A 115V

Supplier's Site
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill - 24F209 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill
24F209
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill 24F209
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 13N5856 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
13N5856
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 13N5856
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site
Switch, Pushbutton, SPST, N/O, RED BUTTON, 0.50 A @ 115 V RES - 70217148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, RED BUTTON, 0.50 A @ 115 V RES
70217148
Switch, Pushbutton, SPST, N/O, RED BUTTON, 0.50 A @ 115 V RES 70217148
Panel Mounting Type, 150 mA @ 5 VDC , SPST Contact Form, Switch Requires an absolute minimum of space Molded-in terminals in SPST-N.O Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.

Panel Mounting Type, 150 mA @ 5 VDC , SPST Contact Form, Switch

  • Requires an absolute minimum of space
  • Molded-in terminals in SPST-N.O
    Switch contact resistance 25 milliohms (Max.), maximum operating temperature +85 °C.
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
39-1
Pushbutton Switches 39-1
Pushbutton Switches PushBtn Switch N.O. Red Btn

Pushbutton Switches PushBtn Switch N.O. Red Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1344-ND 39-1 24F209 13N5856 70217148 39-1
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill Switch, Pushbutton, SPST, N/O, RED BUTTON, 0.50 A @ 115 V RES Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Quick Connect/Blade; Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A0-B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 10174925 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/WS/SWELOX -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details