Grayhill, Inc. Pushbutton Switches 39-351 BLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1348-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1348-ND
Pushbutton Switches GH1348-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-351 BLK
Pushbutton Switches 39-351 BLK
Pushbutton Switches PushBtn Switch N.O. Black Btn Sealed

Pushbutton Switches PushBtn Switch N.O. Black Btn Sealed

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill - 14M6749 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill
14M6749
Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill 14M6749
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Product Range:39 Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1348-ND 39-351 BLK 14M6749
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 220V; Product Range Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922792 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details