Grayhill, Inc. Pushbutton Switches 38BC-4-H-3-S

Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 38BC-4-H-3-S-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
38BC-4-H-3-S-ND
Pushbutton Switches 38BC-4-H-3-S-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
38BC-4-H-3-S
Pushbutton Switches 38BC-4-H-3-S
Pushbutton Switches PushBtn Switch SPDT .215in plunger

Pushbutton Switches PushBtn Switch SPDT .215in plunger

Buy Now Datasheet
Switches - Pushbutton Switches - 38BC-4-H-3-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
38BC-4-H-3-S
Switches - Pushbutton Switches 38BC-4-H-3-S
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 38BC-4-H-3-S-ND 38BC-4-H-3-S 38BC-4-H-3-S
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Surface Mount Technology J Form Lead
Max. Mechanical Life 80000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details