Grayhill, Inc. Pushbutton Switches 39-261 RED

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7525-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7525-ND
Pushbutton Switches GH7525-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
39-261 RED
Pushbutton Switches 39-261 RED
Pushbutton Switches PushBtn Switch Large Red Btn

Pushbutton Switches PushBtn Switch Large Red Btn

Buy Now Datasheet
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill - 44F795 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill
44F795
Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill 44F795
PB SWITCH, SPST, 0.15A, 28VDC, TH; Product Range:39 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:115V RoHS Compliant: Yes

PB SWITCH, SPST, 0.15A, 28VDC, TH; Product Range:39 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:115V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, PUSBUTTON, SPDT, RED BUTTON, 0.25 A @ 115 V RES - 70216632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PUSBUTTON, SPDT, RED BUTTON, 0.25 A @ 115 V RES
70216632
Switch, PUSBUTTON, SPDT, RED BUTTON, 0.25 A @ 115 V RES 70216632
Butt Contact Pushbutton Switches, PC Mount Type, 0.25 A @ 115 VAC Current Rating Fully protected during flux cleaning operations

Butt Contact Pushbutton Switches, PC Mount Type, 0.25 A @ 115 VAC Current Rating

  • Fully protected during flux cleaning operations
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7525-ND 39-261 RED 44F795 70216632
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.15A, 28Vdc, Th; Product Range Grayhill Switch, PUSBUTTON, SPDT, RED BUTTON, 0.25 A @ 115 V RES
Actuator Specifications Round, Button
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin Solder Terminals
Max Current Rating 0.2500 amps 0.2500 amps 0.2500 amps 0.1500 to 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1122106 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2364575-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TWM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details