Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 220V; Switch Operation:On-Off; Contact Configuration:SPST-N
Pushbutton Switches PushBtn Switch N.O. overtravel Red Btn
SWITCH PUSH SPST-NO 0.5A 115V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7527-ND | 02F3009 | 39-12 | 39-12 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst-No, 500Ma, 220V; Switch Operation Grayhill | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-Off | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals |