Artesyn Embedded Power Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The AVE600 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output that can deliver up to 50 amps. It has a wide 2:1 input range... | |
| The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0... | |
| The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed... | |
| The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts... | |
| The AVO240 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed... | |
| The AVO250 series eighth-brick isolated DC-DC converter provides a single regulated low noise 28 Vdc output. The converter has a wide 2:1 input range of 36 to 75 Vdc and... | |
| The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V... | |
| The AVO75 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0... | |
| The AXA series of high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. | |
| The AXA series of low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or... | |
| The DS450DC and DS550DC series bulk front end power supplies are the DC-input versions of their DS450 and DS550 AC-input counterparts. Mechanically identical to the AC versions, these products allow... | |
| The DS460SDC-3 series is a compact 460 watt bulk front end power supply that offers a conversion efficiency of 90% at full load. It is ideal for systems that use... | |
| The DS650DC and DS850DC series bulk front end power supplies are the DC-input versions of their DS650 and DS850 AC-input counterparts. Mechanically identical to the AC versions, these products allow... | |
| The ERM50 series high performance 50 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies... | |
| The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies... | |
| The LDO03C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LDO06C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LDO10C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3–13.8 Vdc input range and offers a 0.59–5.1 Vdc adjustable output that accommodates... | |
| The LES B series of eighth-brick isolated DC-DC converters comprises eigth single output models offering fully regulated voltages of 1 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3... | |
| The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive... | |
| The LGA06C series is a 6 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive... | |
| The LGA10C is a 10A non-isolated board-mount DC-DC converter aimed at providing high density and cost-effective power solutions in a low profile, surface mount land grid array package for space... | |
| The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive... | |
| The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications... | |
| The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V... | |
| The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and... | |
| The PTH03010 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track™ sequencing for controlled... | |
| The PTH05050 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track™ sequencing for controlled... | |
| The PTH12010 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing... | |
| The PTH12020 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing... | |
| The PTH12030 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing... | |
| The PTH12050 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing... | |
| The PTH12060 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track™ sequencing... | |
| The PTV03020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV03020 module provides performance in less than 20% of... | |
| The PTV12020 is a non-isolated dc-dc converter under the Point of Load Alliance (POLA) standard. The vertical mounting option of the PTV12020 module provides performance in less than 20% of... | |
| The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range... | |
| The SIL06C series of 6 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc... | |
| The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the... | |
| The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc... | |
| The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V... | |
| The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an... | |
| The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that... | |
| The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range... | |
| The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and... | |
| The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other... | |
| The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to... | |
| The SMT10E series of non-isolated DC-DC converters comprises five fixed output models offering voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V, and one wide output... | |
| The SMT12F series of non-isolated DC-DC converters comprises two models, both capable of providing up to 12 amps output current. One model accepts a 2.97 to 3.63 Vdc input and... | |
| The SMT15C series of surface-mount 15 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to... | |
| The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over... | |
| This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36–75 Vdc and is primarily designed for use with nominal... | |
| Total Max Power: 100 W Total Max Current: 30 A Input Voltage: 36 V to 75 V Output Voltage: 3.3 V to 5 V Outputs:... | |
| Total Max Power: 200 W Total Max Current: 40 A Input Voltage: 10.8 V to 13.8 V Output Voltage: 0.9 V to 5 V Outputs:... | |
| Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs:... | |
| Total Max Power: 99 W Total Max Current: 8 A Input Voltage: 10.8 V to 13.2 V Output Voltage: 1.3 V to 2.5 V Outputs:... |
| << Prev |