Artesyn Embedded Power 19.9W (5 Amp) Non-isolated DC-DC Converter SIL05E Series

Description
The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can deliver up to 5 amps. Standard features include remote On/Off and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.28 x 0.9 inch (7 x 22.9 mm), it has an installed height of 0.4 inch (10.2 mm).
Datasheet
Description
The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can deliver up to 5 amps. Standard features include remote On/Off and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.28 x 0.9 inch (7 x 22.9 mm), it has an installed height of 0.4 inch (10.2 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.9W (5 Amp) Non-isolated DC-DC Converter - SIL05E Series - Artesyn Embedded Power
Tempe, AZ, USA
19.9W (5 Amp) Non-isolated DC-DC Converter
SIL05E Series
19.9W (5 Amp) Non-isolated DC-DC Converter SIL05E Series
The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can deliver up to 5 amps. Standard features include remote On/Off and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.28 x 0.9 inch (7 x 22.9 mm), it has an installed height of 0.4 inch (10.2 mm).

The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can deliver up to 5 amps. Standard features include remote On/Off and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.28 x 0.9 inch (7 x 22.9 mm), it has an installed height of 0.4 inch (10.2 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL05E Series
Product Name 19.9W (5 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 0.8 to 3.6 volts
DC Output Current 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details