Artesyn Embedded Power 75W (15 Amp) Non-isolated DC-DC Converter SIL15C Series

Description
The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 50 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 75 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication. SIL15C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet
Description
The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 50 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 75 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication. SIL15C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75W (15 Amp) Non-isolated DC-DC Converter - SIL15C Series - Artesyn Embedded Power
Tempe, AZ, USA
75W (15 Amp) Non-isolated DC-DC Converter
SIL15C Series
75W (15 Amp) Non-isolated DC-DC Converter SIL15C Series
The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 50 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 75 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication. SIL15C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

The SIL15C series of 15 amp high density non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 50 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 75 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication.
SIL15C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL15C Series
Product Name 75W (15 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature 0 to 80 C (32 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 0.9 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details