Artesyn Embedded Power Power Supplies - Board Mount SIL40C2-00SADJ-VJ

Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 211715-SIL40C2-00SAD J-VJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIL40C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OVP, SCP Package: 11-SIP Module Size / Dimension: 1.20" L x 0.43" W x 1.10" H (30.5mm x 10.9mm x 27.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5 V Power (Watts) - Manufacture Series: 200W Efficiency: 94% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 211715-SIL40C2-00SAD J-VJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIL40C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OVP, SCP Package: 11-SIP Module Size / Dimension: 1.20" L x 0.43" W x 1.10" H (30.5mm x 10.9mm x 27.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5 V Power (Watts) - Manufacture Series: 200W Efficiency: 94% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
211715-SIL40C2-00SADJ-VJ
Power Supplies - Board Mount 211715-SIL40C2-00SADJ-VJ
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 211715-SIL40C2-00SAD J-VJ Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIL40C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OVP, SCP Package: 11-SIP Module Size / Dimension: 1.20" L x 0.43" W x 1.10" H (30.5mm x 10.9mm x 27.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.8V Voltage - Output 1: 0.6 ~ 5 V Power (Watts) - Manufacture Series: 200W Efficiency: 94% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn-Embedded-Technologies
Win Source Part Number: 211715-SIL40C2-00SADJ-VJ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIL40C2
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Remote On/Off, OVP, SCP
Package: 11-SIP Module
Size / Dimension: 1.20" L x 0.43" W x 1.10" H (30.5mm x 10.9mm x 27.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.6 ~ 5 V
Power (Watts) - Manufacture Series: 200W
Efficiency: 94%
Power (Watts) - Max: 200W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SIL40C2-00SADJ-VJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SIL40C2-00SADJ-VJ
Power Supplies - Board Mount - DC DC Converters SIL40C2-00SADJ-VJ
DC DC CONVERTER 0.6-5V 200W

DC DC CONVERTER 0.6-5V 200W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 211715-SIL40C2-00SADJ-VJ SIL40C2-00SADJ-VJ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 40 amps
DC Output Power 200 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details