Artesyn Embedded Power 100W (20 Amp) Non-isolated DC-DC Converter SIL20C2 Series

Description
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100 watts, the converter has a typical efficiency of 93%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. SIL20C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet
Description
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100 watts, the converter has a typical efficiency of 93%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. SIL20C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W (20 Amp) Non-isolated DC-DC Converter - SIL20C2 Series - Artesyn Embedded Power
Tempe, AZ, USA
100W (20 Amp) Non-isolated DC-DC Converter
SIL20C2 Series
100W (20 Amp) Non-isolated DC-DC Converter SIL20C2 Series
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100 watts, the converter has a typical efficiency of 93%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. SIL20C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100 watts, the converter has a typical efficiency of 93%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication.
SIL20C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL20C2 Series
Product Name 100W (20 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 0.6 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details