Artesyn Embedded Power 200W Eighth-brick Isolated DC-DC Converter AVO200

Description
The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can deliver up to 16.7 amps. They have a wide 2:1 input range of 36 to 75 Vdc and are primarily designed for use with standard 48 V telecommunications equipment supplies. Typical applications include wireless, optical or access networks, as well as server and computing infrastructures. AVO200 series converters offer up to 94.5% efficiency at full load and can operate over an ambient temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs 150 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include 80 to 110% output voltage trim, remote enable, input undervoltage lockout and differential remote sense. The converters have an enhanced pre-bias start-up capability and can accommodate high capacitance loads. They are comprehensively protected against overcurrent, short-circuit, overvoltage and overtemperature conditions. AVO200 series converters are low profile units that are ideal for systems with demanding inter-board spacing requirements; the open-frame models have an installed height of 0.38 inch (9.6 mm), while the baseplate versions require 0.5 inch (12.7 mm).
Datasheet
Description
The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can deliver up to 16.7 amps. They have a wide 2:1 input range of 36 to 75 Vdc and are primarily designed for use with standard 48 V telecommunications equipment supplies. Typical applications include wireless, optical or access networks, as well as server and computing infrastructures. AVO200 series converters offer up to 94.5% efficiency at full load and can operate over an ambient temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs 150 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include 80 to 110% output voltage trim, remote enable, input undervoltage lockout and differential remote sense. The converters have an enhanced pre-bias start-up capability and can accommodate high capacitance loads. They are comprehensively protected against overcurrent, short-circuit, overvoltage and overtemperature conditions. AVO200 series converters are low profile units that are ideal for systems with demanding inter-board spacing requirements; the open-frame models have an installed height of 0.38 inch (9.6 mm), while the baseplate versions require 0.5 inch (12.7 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Eighth-brick Isolated DC-DC Converter - AVO200 - Artesyn Embedded Power
Tempe, AZ, USA
200W Eighth-brick Isolated DC-DC Converter
AVO200
200W Eighth-brick Isolated DC-DC Converter AVO200
The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can deliver up to 16.7 amps. They have a wide 2:1 input range of 36 to 75 Vdc and are primarily designed for use with standard 48 V telecommunications equipment supplies. Typical applications include wireless, optical or access networks, as well as server and computing infrastructures. AVO200 series converters offer up to 94.5% efficiency at full load and can operate over an ambient temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs 150 kHz fixed frequency switching to help minimize external EMI filtering requirements. Standard features include 80 to 110% output voltage trim, remote enable, input undervoltage lockout and differential remote sense. The converters have an enhanced pre-bias start-up capability and can accommodate high capacitance loads. They are comprehensively protected against overcurrent, short-circuit, overvoltage and overtemperature conditions. AVO200 series converters are low profile units that are ideal for systems with demanding inter-board spacing requirements; the open-frame models have an installed height of 0.38 inch (9.6 mm), while the baseplate versions require 0.5 inch (12.7 mm).

The AVO200 series of eighth-brick isolated DC-DC converters comprises two single output models offering fully regulated voltages of 5.0 V or 12 V. These converters are rated at 200 watts continuous power; the 5.0 V model can deliver up to 40 amps, while the 12 V model can deliver up to 16.7 amps. They have a wide 2:1 input range of 36 to 75 Vdc and are primarily designed for use with standard 48 V telecommunications equipment supplies. Typical applications include wireless, optical or access networks, as well as server and computing infrastructures.
AVO200 series converters offer up to 94.5% efficiency at full load and can operate over an ambient temperature range of -40 to 85˚C. Their open-frame design is optimized for forced air or conduction cooling and an aluminum baseplate option is available for enhanced thermal performance. There is a choice of surface-mount or through-hole terminations. The conversion technology employs 150 kHz fixed frequency switching to help minimize external EMI filtering requirements.
Standard features include 80 to 110% output voltage trim, remote enable, input undervoltage lockout and differential remote sense. The converters have an enhanced pre-bias start-up capability and can accommodate high capacitance loads. They are comprehensively protected against overcurrent, short-circuit, overvoltage and overtemperature conditions. AVO200 series converters are low profile units that are ideal for systems with demanding inter-board spacing requirements; the open-frame models have an installed height of 0.38 inch (9.6 mm), while the baseplate versions require 0.5 inch (12.7 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category DC-DC Converters
Product Number AVO200
Product Name 200W Eighth-brick Isolated DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications Instrumentation
Regulatory Compliance RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-0503SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
Rad-Hard PCB Based DC-DC Converters - ZAC - Micross Components, Inc.
Specs
Applications Rad-Hard PCB Based DC-DC Converters
Number of Outputs 1 #
DC Output Power 325 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 24.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-24 - Triad Magnetics
Specs
Regulatory Compliance UL 60950 (UL File No: E204980)
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 120.0 to 370.0 volts
View Details
3 suppliers