Artesyn Embedded Power 49.9W (10 Amp) Non-isolated DC-DC Converter SIL10E Series

Description
The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All nine models can deliver up to 10 amps output current. The 3.3 V fixed output and trimmable models accept a 4.5 to 5.5 Vdc input, while all other fixed output models accept a 3 to 5.5 Vdc input. Depending on the particular model, SIL10E series converters offer output power ratings of to 36.3 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. There is a choice of through-hole vertical or horizontal mounting configurations, to suit board layout and space constraints. The horizontal versions have a 0.5 x 2 inch (12.7 x 50.5 mm) footprint and an installed height of only 0.17 inch (4.3 mm), while the vertical versions have a 0.3 x 2 inch (7.8 x 50.8 mm) footprint and an installed height of 0.5 inch (12.7 mm).
Datasheet
Description
The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All nine models can deliver up to 10 amps output current. The 3.3 V fixed output and trimmable models accept a 4.5 to 5.5 Vdc input, while all other fixed output models accept a 3 to 5.5 Vdc input. Depending on the particular model, SIL10E series converters offer output power ratings of to 36.3 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. There is a choice of through-hole vertical or horizontal mounting configurations, to suit board layout and space constraints. The horizontal versions have a 0.5 x 2 inch (12.7 x 50.5 mm) footprint and an installed height of only 0.17 inch (4.3 mm), while the vertical versions have a 0.3 x 2 inch (7.8 x 50.8 mm) footprint and an installed height of 0.5 inch (12.7 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
49.9W (10 Amp) Non-isolated DC-DC Converter - SIL10E Series - Artesyn Embedded Power
Tempe, AZ, USA
49.9W (10 Amp) Non-isolated DC-DC Converter
SIL10E Series
49.9W (10 Amp) Non-isolated DC-DC Converter SIL10E Series
The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All nine models can deliver up to 10 amps output current. The 3.3 V fixed output and trimmable models accept a 4.5 to 5.5 Vdc input, while all other fixed output models accept a 3 to 5.5 Vdc input. Depending on the particular model, SIL10E series converters offer output power ratings of to 36.3 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. There is a choice of through-hole vertical or horizontal mounting configurations, to suit board layout and space constraints. The horizontal versions have a 0.5 x 2 inch (12.7 x 50.5 mm) footprint and an installed height of only 0.17 inch (4.3 mm), while the vertical versions have a 0.3 x 2 inch (7.8 x 50.8 mm) footprint and an installed height of 0.5 inch (12.7 mm).

The SIL10E series of non-isolated DC-DC converters comprises eight fixed output models covering voltages from 0.8 to 3.3 Vdc and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All nine models can deliver up to 10 amps output current. The 3.3 V fixed output and trimmable models accept a 4.5 to 5.5 Vdc input, while all other fixed output models accept a 3 to 5.5 Vdc input.
Depending on the particular model, SIL10E series converters offer output power ratings of to 36.3 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. There is a choice of through-hole vertical or horizontal mounting configurations, to suit board layout and space constraints. The horizontal versions have a 0.5 x 2 inch (12.7 x 50.5 mm) footprint and an installed height of only 0.17 inch (4.3 mm), while the vertical versions have a 0.3 x 2 inch (7.8 x 50.8 mm) footprint and an installed height of 0.5 inch (12.7 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL10E Series
Product Name 49.9W (10 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Applications Distributed Power, Workstations, Optical Network and Wireless Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1407-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details