Artesyn Embedded Power C-class Non-isolated DC-DC Converter SIL40C Series

Description
Total Max Power: 200 W Total Max Current: 40 A Input Voltage: 10.8 V to 13.8 V Output Voltage: 0.9 V to 5 V Outputs: Single Size (L x W x H): 2.400" x 1.250" x 0.470" Warranty: 2 years Operating Temperature: 0 to +80C
Datasheet
Description
Total Max Power: 200 W Total Max Current: 40 A Input Voltage: 10.8 V to 13.8 V Output Voltage: 0.9 V to 5 V Outputs: Single Size (L x W x H): 2.400" x 1.250" x 0.470" Warranty: 2 years Operating Temperature: 0 to +80C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-class Non-isolated DC-DC Converter - SIL40C Series - Artesyn Embedded Power
Tempe, AZ, USA
C-class Non-isolated DC-DC Converter
SIL40C Series
C-class Non-isolated DC-DC Converter SIL40C Series
Total Max Power: 200 W Total Max Current: 40 A Input Voltage: 10.8 V to 13.8 V Output Voltage: 0.9 V to 5 V Outputs: Single Size (L x W x H): 2.400" x 1.250" x 0.470" Warranty: 2 years Operating Temperature: 0 to +80C
  • Total Max Power: 200 W
  • Total Max Current: 40 A
  • Input Voltage: 10.8 V to 13.8 V
  • Output Voltage: 0.9 V to 5 V
  • Outputs: Single
  • Size (L x W x H): 2.400" x 1.250" x 0.470"
  • Warranty: 2 years
  • Operating Temperature: 0 to +80C
Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL40C Series
Product Name C-class Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature 0 to 80 C (32 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 0.9 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details