Artesyn Embedded Power 54.5W (15 Amp) Non-isolated DC-DC Converter SIL15E Series

Description
The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current. The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current. Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).
Datasheet
Description
The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current. The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current. Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
54.5W (15 Amp) Non-isolated DC-DC Converter - SIL15E Series - Artesyn Embedded Power
Tempe, AZ, USA
54.5W (15 Amp) Non-isolated DC-DC Converter
SIL15E Series
54.5W (15 Amp) Non-isolated DC-DC Converter SIL15E Series
The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current. The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current. Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).

The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model.
Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current.
The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current.
Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).

Supplier's Site Datasheet
54.5W (15 Amp) Non-isolated DC-DC Converter - SIL15E Series - Artesyn Embedded Power
Tempe, AZ, USA
54.5W (15 Amp) Non-isolated DC-DC Converter
SIL15E Series
54.5W (15 Amp) Non-isolated DC-DC Converter SIL15E Series
The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model. Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current. The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current. Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).

The SIL15E series of non-isolated DC-DC converters comprises four SIL15E_05V models and a single SIL15_12V model.
Three of the SIL15E_05V models offer fixed output voltages of 1.8 V, 2.5 V or 3.3 V, while the fourth is a wide output trim unit that can adjusted over the range 0.8 to 3.63 Vdc. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other three models accept a 3 to 5.5 Vdc input. All four models can deliver up to 15 amps output current.
The SIL15E_12V converter accepts a 10 to 14 Vdc input and provides an output that can be adjusted over the range 0.8 to 3.63 Vdc. It can deliver up to 15 amps output current.
Depending on the particular model, SIL15E series converters offer output power ratings of to 54.4 watts and conversions efficiencies as high as 94%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as through-hole vertical mount modules with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), SIL15E series converters have an installed height of 0.5 inch (12.7 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power Artesyn Embedded Power
Product Category Power Supplies Power Supplies
Product Number SIL15E Series SIL15E Series
Product Name 54.5W (15 Amp) Non-isolated DC-DC Converter 54.5W (15 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly Board Mount; Circuit Board Assembly
Applications Distributed Power, Workstations, Optical Network and Wireless Applications Distributed Power, Workstations, Optical Network and Wireless Applications
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago - 29K5250 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details