Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - SIL40C-12SADJ-HJ SIL40C-12SADJ-HJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249962-SIL40C-12SAD J-HJ Series: SIL20C Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 80°C Features: Remote On/Off, OCP, OTP, SCP Package: 24-SIP Module (23 Leads) Applications: ITE (Commercial) Size: 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.9 ~ 5 V Efficiency: 92% Family Name: SIL40C-12SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 40A Alternative Parts (Cross-Reference): PTH12030WAH; PTH12030WAD; SRKS-25D1P0G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249962-SIL40C-12SAD J-HJ Series: SIL20C Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 80°C Features: Remote On/Off, OCP, OTP, SCP Package: 24-SIP Module (23 Leads) Applications: ITE (Commercial) Size: 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.9 ~ 5 V Efficiency: 92% Family Name: SIL40C-12SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 40A Alternative Parts (Cross-Reference): PTH12030WAH; PTH12030WAD; SRKS-25D1P0G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SIL40C-12SADJ-HJ
1249962-SIL40C-12SADJ-HJ
Power Supplies Board Mount DCDC Converters - SIL40C-12SADJ-HJ 1249962-SIL40C-12SADJ-HJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249962-SIL40C-12SAD J-HJ Series: SIL20C Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 80°C Features: Remote On/Off, OCP, OTP, SCP Package: 24-SIP Module (23 Leads) Applications: ITE (Commercial) Size: 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.9 ~ 5 V Efficiency: 92% Family Name: SIL40C-12SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 40A Alternative Parts (Cross-Reference): PTH12030WAH; PTH12030WAD; SRKS-25D1P0G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1249962-SIL40C-12SADJ-HJ
Series: SIL20C
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 80°C
Features: Remote On/Off, OCP, OTP, SCP
Package: 24-SIP Module (23 Leads)
Applications: ITE (Commercial)
Size: 2.40" L x 0.52" W x 1.25" H (61.0mm x 13.2mm x 31.8mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.9 ~ 5 V
Efficiency: 92%
Family Name: SIL40C-12SADJ
Categories: Power Supplies - Board Mount
Manufacturer Homepage: 0
Input Voltage MIN: 10.2V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 40A
Alternative Parts (Cross-Reference): PTH12030WAH; PTH12030WAD; SRKS-25D1P0G;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SIL40C-12SADJ-HJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SIL40C-12SADJ-HJ
Power Supplies - Board Mount - DC DC Converters SIL40C-12SADJ-HJ
DC DC CONVERTER 0.9-5V

DC DC CONVERTER 0.9-5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1249962-SIL40C-12SADJ-HJ SIL40C-12SADJ-HJ
Product Name Power Supplies Board Mount DCDC Converters - SIL40C-12SADJ-HJ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature 0 to 80 C (32 to 176 F) 0 to 80 C (32 to 176 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details