Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - SIL20C-12SADJ-V SIL20C-12SADJ-V

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933801-SIL20C-12SADJ -V Series: SIL20C (100W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 20A 10.2V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933801-SIL20C-12SADJ -V Series: SIL20C (100W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 20A 10.2V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SIL20C-12SADJ-V
933801-SIL20C-12SADJ-V
Power Supplies Board Mount DCDC Converters - SIL20C-12SADJ-V 933801-SIL20C-12SADJ-V
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 933801-SIL20C-12SADJ -V Series: SIL20C (100W) Operating Temperature Range: 0°C ~ 80°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 20A 10.2V - 13.8V Input Package: Tray Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 933801-SIL20C-12SADJ-V
Series: SIL20C (100W)
Operating Temperature Range: 0°C ~ 80°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5V - - 20A 10.2V - 13.8V Input
Package: Tray
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SIL20C-12SADJ-V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SIL20C-12SADJ-V
Power Supplies - Board Mount - DC DC Converters SIL20C-12SADJ-V
DC DC CONVERTER 0.9-5V 100W

DC DC CONVERTER 0.9-5V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 933801-SIL20C-12SADJ-V SIL20C-12SADJ-V
Product Name Power Supplies Board Mount DCDC Converters - SIL20C-12SADJ-V Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details