Artesyn Embedded Power 150W (30 Amp) Non-isolated DC-DC Converter SIL30C Series

Description
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the converter has a typical efficiency of 91%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. This converter also supports current sharing – multiple modules can be connected in parallel. SIL30C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet
Description
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the converter has a typical efficiency of 91%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. This converter also supports current sharing – multiple modules can be connected in parallel. SIL30C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W (30 Amp) Non-isolated DC-DC Converter - SIL30C Series - Artesyn Embedded Power
Tempe, AZ, USA
150W (30 Amp) Non-isolated DC-DC Converter
SIL30C Series
150W (30 Amp) Non-isolated DC-DC Converter SIL30C Series
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the converter has a typical efficiency of 91%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. This converter also supports current sharing – multiple modules can be connected in parallel. SIL30C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the converter has a typical efficiency of 91%. Standard features include remote sense, remote On/Off and remote ‘power good’ indication. This converter also supports current sharing – multiple modules can be connected in parallel.
SIL30C series converters offer a choice of through-hole horizontal and through-hole vertical mounting.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL30C Series
Product Name 150W (30 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature 0 to 80 C (32 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 0.6 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details