Artesyn Embedded Power 49.9W (15 Amp) Non-isolated DC-DC Converter SMT15E Series

Description
The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All three models can deliver up to 15 amps output current. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other two models accept a 3 to 5.5 Vdc input. Depending on the particular model, SMT15E series converters offer output power ratings of to 54.45 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as low profile surface-mount modules, they have a 0.53 x 1.3 inch (13.5 x 33 mm) footprint and an installed height of only 0.32 inch (8.2mm).
Datasheet
Description
The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All three models can deliver up to 15 amps output current. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other two models accept a 3 to 5.5 Vdc input. Depending on the particular model, SMT15E series converters offer output power ratings of to 54.45 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as low profile surface-mount modules, they have a 0.53 x 1.3 inch (13.5 x 33 mm) footprint and an installed height of only 0.32 inch (8.2mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
49.9W (15 Amp) Non-isolated DC-DC Converter - SMT15E Series - Artesyn Embedded Power
Tempe, AZ, USA
49.9W (15 Amp) Non-isolated DC-DC Converter
SMT15E Series
49.9W (15 Amp) Non-isolated DC-DC Converter SMT15E Series
The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All three models can deliver up to 15 amps output current. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other two models accept a 3 to 5.5 Vdc input. Depending on the particular model, SMT15E series converters offer output power ratings of to 54.45 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as low profile surface-mount modules, they have a 0.53 x 1.3 inch (13.5 x 33 mm) footprint and an installed height of only 0.32 inch (8.2mm).

The SMT15E series of non-isolated DC-DC converters comprises two fixed output models offering voltages of 2.5 V or 3.3 V, and one wide output trim model that can adjusted over the range 0.8 to 3.63 Vdc. All three models can deliver up to 15 amps output current. The 3.3 V fixed output model accepts a 4.5 to 5.5 Vdc input, while the other two models accept a 3 to 5.5 Vdc input.
Depending on the particular model, SMT15E series converters offer output power ratings of to 54.45 watts and conversions efficiencies as high as 95%. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as low profile surface-mount modules, they have a 0.53 x 1.3 inch (13.5 x 33 mm) footprint and an installed height of only 0.32 inch (8.2mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SMT15E Series
Product Name 49.9W (15 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Applications Distributed Power, Workstations, Optical Network and Wireless Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details