Artesyn Embedded Power 400W (80 Amp) Non-isolated DC-DC Converter SIL80C2 Series

Description
The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and provide an output that is adjustable from 0.8375 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 400 watts, the converters are capable of delivering up to 80 amps and have a typical efficiency of 88%. Standard features include differential remote sense, remote On/Off and remote ‘power good’ indication. These converters also support current sharing. SIL80C2 series converters offer a choice of through-hole horizontal and through-hole vertical mounting, while the SMT80C2 is a surface-mount module.
Datasheet
Description
The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and provide an output that is adjustable from 0.8375 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 400 watts, the converters are capable of delivering up to 80 amps and have a typical efficiency of 88%. Standard features include differential remote sense, remote On/Off and remote ‘power good’ indication. These converters also support current sharing. SIL80C2 series converters offer a choice of through-hole horizontal and through-hole vertical mounting, while the SMT80C2 is a surface-mount module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W (80 Amp) Non-isolated DC-DC Converter - SIL80C2 Series - Artesyn Embedded Power
Tempe, AZ, USA
400W (80 Amp) Non-isolated DC-DC Converter
SIL80C2 Series
400W (80 Amp) Non-isolated DC-DC Converter SIL80C2 Series
The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and provide an output that is adjustable from 0.8375 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 400 watts, the converters are capable of delivering up to 80 amps and have a typical efficiency of 88%. Standard features include differential remote sense, remote On/Off and remote ‘power good’ indication. These converters also support current sharing. SIL80C2 series converters offer a choice of through-hole horizontal and through-hole vertical mounting, while the SMT80C2 is a surface-mount module.

The SIL80C2 and SMT80C2 series of 80 amp non-isolated DC-DC converters are designed for cost- and space-sensitive applications. Both converters accept a wide range 4.5 to 13.8 Vdc input and provide an output that is adjustable from 0.8375 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 400 watts, the converters are capable of delivering up to 80 amps and have a typical efficiency of 88%. Standard features include differential remote sense, remote On/Off and remote ‘power good’ indication. These converters also support current sharing.
SIL80C2 series converters offer a choice of through-hole horizontal and through-hole vertical mounting, while the SMT80C2 is a surface-mount module.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL80C2 Series
Product Name 400W (80 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 85 C (32 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 0.8 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details