Artesyn Embedded Power 30W (6 Amp) Non-isolated DC-DC Converter SMT06C Series

Description
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 20 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 30 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication.
Datasheet
Description
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 20 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 30 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W (6 Amp) Non-isolated DC-DC Converter - SMT06C Series - Artesyn Embedded Power
Tempe, AZ, USA
30W (6 Amp) Non-isolated DC-DC Converter
SMT06C Series
30W (6 Amp) Non-isolated DC-DC Converter SMT06C Series
The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 20 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 30 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication.

The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2 to 13.8 Vdc input and provides an adjustable 0.9 to 5.0 Vdc output. Both models are suitable for wide variety of silicon power needs. The 5 V input converter is rated at 20 watts and has a typical efficiency of 89%, while the 12 V input model is rated at 30 watts and 91% efficiency. Standard features include remote On/Off and remote ‘power good’ indication.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SMT06C Series
Product Name 30W (6 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Operating Temperature 0 to 80 C (32 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 0.9 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details