Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - SIL20C2-00SADJ-VJ SIL20C2-00SADJ-VJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249961-SIL20C2-00SA DJ-VJ Series: SIL20C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-SIP Module Applications: ITE (Commercial) Power (Watts): 100W Size: 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.1 V Efficiency: 93% Family Name: SIL20C2-00SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 4.5V Voltage Input MAX: 13.8V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ZY7115HSG-T2; ZY7115HG-T1; ZY7120H-T3; Introduction Date: January 14, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249961-SIL20C2-00SA DJ-VJ Series: SIL20C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-SIP Module Applications: ITE (Commercial) Power (Watts): 100W Size: 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.1 V Efficiency: 93% Family Name: SIL20C2-00SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 4.5V Voltage Input MAX: 13.8V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ZY7115HSG-T2; ZY7115HG-T1; ZY7120H-T3; Introduction Date: January 14, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SIL20C2-00SADJ-VJ
1249961-SIL20C2-00SADJ-VJ
Power Supplies Board Mount DCDC Converters - SIL20C2-00SADJ-VJ 1249961-SIL20C2-00SADJ-VJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1249961-SIL20C2-00SA DJ-VJ Series: SIL20C2 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-SIP Module Applications: ITE (Commercial) Power (Watts): 100W Size: 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.1 V Efficiency: 93% Family Name: SIL20C2-00SADJ Categories: Power Supplies - Board Mount Manufacturer Homepage: 0 RoHS State: Request Verification Input Voltage MIN: 4.5V Voltage Input MAX: 13.8V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ZY7115HSG-T2; ZY7115HG-T1; ZY7120H-T3; Introduction Date: January 14, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1249961-SIL20C2-00SADJ-VJ
Series: SIL20C2
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Remote On/Off, OCP, OVP, SCP
Package: 8-SIP Module
Applications: ITE (Commercial)
Power (Watts): 100W
Size: 1.20" L x 0.46" W x 0.61" H (30.5mm x 11.7mm x 15.5mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.1 V
Efficiency: 93%
Family Name: SIL20C2-00SADJ
Categories: Power Supplies - Board Mount
Manufacturer Homepage: 0
RoHS State: Request Verification
Input Voltage MIN: 4.5V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): ZY7115HSG-T2; ZY7115HG-T1; ZY7120H-T3;
Introduction Date: January 14, 2014
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SIL20C2-00SADJ-VJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SIL20C2-00SADJ-VJ
Power Supplies - Board Mount - DC DC Converters SIL20C2-00SADJ-VJ
DC DC CONVERTER 0.6-5.1V 100W

DC DC CONVERTER 0.6-5.1V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1249961-SIL20C2-00SADJ-VJ SIL20C2-00SADJ-VJ
Product Name Power Supplies Board Mount DCDC Converters - SIL20C2-00SADJ-VJ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details