Artesyn Embedded Power 99W (30 Amp) Non-isolated DC-DC Converter SIL30E Series

Description
The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 99 watts, the converter has a typical efficiency of 93% and can deliver up to 30 amps. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), it has an installed height of 0.5 inch (12.7 mm).
Datasheet
Description
The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 99 watts, the converter has a typical efficiency of 93% and can deliver up to 30 amps. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), it has an installed height of 0.5 inch (12.7 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
99W (30 Amp) Non-isolated DC-DC Converter - SIL30E Series - Artesyn Embedded Power
Tempe, AZ, USA
99W (30 Amp) Non-isolated DC-DC Converter
SIL30E Series
99W (30 Amp) Non-isolated DC-DC Converter SIL30E Series
The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 99 watts, the converter has a typical efficiency of 93% and can deliver up to 30 amps. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), it has an installed height of 0.5 inch (12.7 mm).

The SIL30E series non-isolated DC-DC converter accepts an 8 to 14 Vdc input and produces an output that can be trimmed over a very wide 0.8 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 99 watts, the converter has a typical efficiency of 93% and can deliver up to 30 amps. Standard features include remote On/Off, remote sense and comprehensive protection against short-circuit and overtemperature conditions. Packaged as a through-hole vertical mount module with a single-in-line footprint of just 0.3 x 2 inches (7.8 x 50.8 mm), it has an installed height of 0.5 inch (12.7 mm).

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number SIL30E Series
Product Name 99W (30 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount; Circuit Board Assembly
Applications Distributed Power, Workstations, Optical Network and Wireless Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227719 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details