Emerson Process Management, Rosemount Division Absolute Pressure Transmitter 3051CA4A22A1AM5B4E5T1C3

Description
Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity Coplanar Pressure Transmitter Absolute –300 to 300 psi (–20.7 to 20.7 bar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar
Datasheet
Description
Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity Coplanar Pressure Transmitter Absolute –300 to 300 psi (–20.7 to 20.7 bar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter - 3051CA4A22A1AM5B4E5T1C3 - Transcat, Inc.
Rochester, NY, USA
Absolute Pressure Transmitter
3051CA4A22A1AM5B4E5T1C3
Absolute Pressure Transmitter 3051CA4A22A1AM5B4E5T1C3
Product Highlights Best-in-Class performance with up to 0.04% reference accuracy Industry first installed five-year stability Unmatched Dynamic Performance Coplanar™ platform enables integrated pressure, flow, and level solutions Advanced PlantWeb® Functionality to increase plant productivity Coplanar Pressure Transmitter Absolute –300 to 300 psi (–20.7 to 20.7 bar) 4–20 mA with Digital Signal Based on HART Protocol Coplanar

Product Highlights

  • Best-in-Class performance with up to 0.04% reference accuracy
  • Industry first installed five-year stability
  • Unmatched Dynamic Performance
  • Coplanar™ platform enables integrated pressure, flow, and level solutions
  • Advanced PlantWeb® Functionality to increase plant productivity
  • Coplanar Pressure Transmitter
  • Absolute
  • –300 to 300 psi (–20.7 to 20.7 bar)
  • 4–20 mA with Digital Signal Based on HART Protocol
  • Coplanar
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CA4A22A1AM5B4E5T1C3
Product Name Absolute Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PT5400 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details