EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
3051CD2A22A1AB4HR5 -- DIFFERENTIAL PRESSURE TRANSMITTER
Emerson Process Management, Rosemount Division
Differential Pressure Transmitter
3051CD2A22A1AB4HR5
Description
Product Highlights
Differential Pressure Transmitter
-25 to 25 inH2O / 0.5 inH2O Minimum Span
Profibus - PA
SST Coplanar Flange; SST drain/vent
316L SST Isolating Diaphragm
Silicone fluid fill
Polyurethane covered aluminum housing; 1/2 - 14 NPT
Austenitic 316 SST bolts
LCD Display with Local Operator interface
Calibration Certificate
Hydrostatic testing with Certificate
Coplanar Flange without drain/vent ports
Description
Product Highlights
Differential Pressure Transmitter
-25 to 25 inH2O / 0.5 inH2O Minimum Span
Profibus - PA
SST Coplanar Flange; SST drain/vent
316L SST Isolating Diaphragm
Silicone fluid fill
Polyurethane covered aluminum housing; 1/2 - 14 NPT
Austenitic 316 SST bolts
LCD Display with Local Operator interface
Calibration Certificate
Hydrostatic testing with Certificate
Coplanar Flange without drain/vent ports
Suppliers
Product Highlights
Differential Pressure Transmitter
-25 to 25 inH2O / 0.5 inH2O Minimum Span
Profibus - PA
SST Coplanar Flange; SST drain/vent
316L SST Isolating Diaphragm
Silicone fluid fill
Polyurethane covered aluminum housing; 1/2 - 14 NPT
Austenitic 316 SST bolts
LCD Display with Local Operator interface
Calibration Certificate
Hydrostatic testing with Certificate
Coplanar Flange without drain/vent ports
Product Highlights
- Differential Pressure Transmitter
- -25 to 25 inH2O / 0.5 inH2O Minimum Span
- Profibus - PA
- SST Coplanar Flange; SST drain/vent
- 316L SST Isolating Diaphragm
- Silicone fluid fill
- Polyurethane covered aluminum housing; 1/2 - 14 NPT
- Austenitic 316 SST bolts
- LCD Display with Local Operator interface
- Calibration Certificate
- Hydrostatic testing with Certificate
- Coplanar Flange without drain/vent ports
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
3051CD2A22A1AB4HR5 |
|
Product Name
|
Differential Pressure Transmitter |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Digital Numerical Display
Features
Temperature Output
Working Pressure Range
8700 psi (6123 m H2O)
View Details
XJCSENSOR Technology Co., Ltd.
Pressure Measurement
Gauge
Display Type
-1999~9999 Four and a half LCD display
View Details
Signal Output
Analog Current
Sensor Technology
Thin Film
Media
Liquid; Gas
View Details
2 suppliers
Pressure Measurement
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details