DwyerOmega Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base 610-25D-BNV

Description
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models
Description
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Suppliers

Company
Product
Description
Supplier Links
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base - 610-25D-BNV - Transcat, Inc.
Rochester, NY, USA
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base
610-25D-BNV
Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base 610-25D-BNV
Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate included with ± 0.25% accuracy models

Product Highlights

  • Low differential pressure transmitter, range 0 to .25" w.c.
  • Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy
  • Removable process head for simplified installation
  • Secure operation ensured with calibration only possible via separate calibration key
  • Calibration certificate included with ± 0.25% accuracy models
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 610-25D-BNV
Product Name Low Diff.Pressure Transmitter .25% Accy,w/o Display,Base
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PU5443 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details