Emerson Process Management, Rosemount Division Pressure Transmitter 3051TA1A2B22A

Description
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 2 - Inert A - Polyurethane-covered Aluminum Housing
Description
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 2 - Inert A - Polyurethane-covered Aluminum Housing

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 3051TA1A2B22A - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter
3051TA1A2B22A
Pressure Transmitter 3051TA1A2B22A
Product Highlights A - Absolute 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2B - 1/2-14 NPT Female 2 - 316L SST 2 - Inert A - Polyurethane-covered Aluminum Housing

Product Highlights

  • A - Absolute
  • 1 - 0 to 30 psia/0.3 psia (0 to 207 kPa/2,1 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 2B - 1/2-14 NPT Female
  • 2 - 316L SST
  • 2 - Inert
  • A - Polyurethane-covered Aluminum Housing
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051TA1A2B22A
Product Name Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-B2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details