WIKA Instrument, LP Industrial Pressure Transmitter 15 PSI 8643628

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitter 15 PSI - 8643628 - Transcat, Inc.
Rochester, NY, USA
Industrial Pressure Transmitter 15 PSI
8643628
Industrial Pressure Transmitter 15 PSI 8643628
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 8643628
Product Name Industrial Pressure Transmitter 15 PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Pressure Transmitter - Model 261GR - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Absolute; Sealed
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure transmitter - SPTE-P10R-Q3-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details