Ashcroft Inc. Re-Rangeable Pressure Transmitter,50psi-G GC517F0242CD50#G

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,50psi-G - GC517F0242CD50#G - Transcat, Inc.
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,50psi-G
GC517F0242CD50#G
Re-Rangeable Pressure Transmitter,50psi-G GC517F0242CD50#G
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display All Stainless Steel wetted parts Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi 2 wire 4-20 mA output Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • All Stainless Steel wetted parts
  • Ranges from 0/50 to 0/7500 psig and compound to -15/50 psi
  • 2 wire 4-20 mA output
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • "Min/Max Hold" function allows display to capture pressure events
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC517F0242CD50#G
Product Name Re-Rangeable Pressure Transmitter,50psi-G
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - PT5415 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers