WIKA Instrument, LP General Purpose Pressure Transmitter,0-750PSI 4294930

Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet
Description
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Transmitter,0-750PSI - 4294930 - Transcat, Inc.
Rochester, NY, USA
General Purpose Pressure Transmitter,0-750PSI
4294930
General Purpose Pressure Transmitter,0-750PSI 4294930
Product Highlights 4-20MA 1/2NPT DIN Standard ranges available from stock 4-20 mA 2-wire output signal, others available Highly resistant to pressure spikes and vibration Stainless steel case and wetted parts Can be assembled to diaphragm seals for special applications

Product Highlights

  • 4-20MA 1/2NPT DIN
  • Standard ranges available from stock
  • 4-20 mA 2-wire output signal, others available
  • Highly resistant to pressure spikes and vibration
  • Stainless steel case and wetted parts
  • Can be assembled to diaphragm seals for special applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 4294930
Product Name General Purpose Pressure Transmitter,0-750PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 982R - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details