Emerson Process Management, Rosemount Division Absolute Pressure Transmitter 0-4000PSIA 3051CA4A02A1AS5M5C3

Description
Product Highlights 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum S5 - Assemble to Rosemount 305 Integral Manifold M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) C3 - Gage Calibration (Model 3051CA4 only)
Datasheet
Description
Product Highlights 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum S5 - Assemble to Rosemount 305 Integral Manifold M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) C3 - Gage Calibration (Model 3051CA4 only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter 0-4000PSIA - 3051CA4A02A1AS5M5C3 - Transcat, Inc.
Rochester, NY, USA
Absolute Pressure Transmitter 0-4000PSIA
3051CA4A02A1AS5M5C3
Absolute Pressure Transmitter 0-4000PSIA 3051CA4A02A1AS5M5C3
Product Highlights 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum S5 - Assemble to Rosemount 305 Integral Manifold M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) C3 - Gage Calibration (Model 3051CA4 only)

Product Highlights

  • 4 - 0 to 4000 psia/40 psia (0 to 27580 kPa/276 kPa)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Aluminum
  • S5 - Assemble to Rosemount 305 Integral Manifold
  • M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only)
  • C3 - Gage Calibration (Model 3051CA4 only)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CA4A02A1AS5M5C3
Product Name Absolute Pressure Transmitter 0-4000PSIA
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details