Emerson Process Management, Rosemount Division Differential Pressure Transmitter 3051CD2A22A1AB4M5Q4

Description
Product Highlights 3051CD2A22A1AB4M5Q4 –250 to 250 inH2O (–623 to 623 mbar)
Description
Product Highlights 3051CD2A22A1AB4M5Q4 –250 to 250 inH2O (–623 to 623 mbar)
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosemount 3051CD2A22A1AB4M5Q4 Differential Pressure Transmitter is designed for a wide range of applications, offering a measurement range of -250 to 250 inH2O (-623 to 623 mbar). It features best-in-class performance with a reference accuracy of ±0.04% and a real-world total performance of ±0.14%. The transmitter utilizes a CoplanarT platform, allowing for integrated pressure, flow, and level solutions, which enhances installation flexibility and reliability.

This model supports the IEC 62591 (WirelessHARTT) protocol, facilitating cost-effective installations and reducing wiring complexities. It includes Power Advisory Diagnostics for predictive visibility into the health of the electrical loop and offers a Local Operator Interface (LOI) for easy configuration. The device is also SIL2 safety certified to IEC 61508, ensuring compliance with safety standards. With over 20 years of backwards compatibility, it allows for the integration of the latest features without complicating existing systems.

Datasheet Summary
Powered by GS/AI

The Rosemount 3051CD2A22A1AB4M5Q4 Differential Pressure Transmitter is designed for a wide range of applications, offering a measurement range of -250 to 250 inH2O (-623 to 623 mbar). It features best-in-class performance with a reference accuracy of ±0.04% and a real-world total performance of ±0.14%. The transmitter utilizes a CoplanarT platform, allowing for integrated pressure, flow, and level solutions, which enhances installation flexibility and reliability.

This model supports the IEC 62591 (WirelessHARTT) protocol, facilitating cost-effective installations and reducing wiring complexities. It includes Power Advisory Diagnostics for predictive visibility into the health of the electrical loop and offers a Local Operator Interface (LOI) for easy configuration. The device is also SIL2 safety certified to IEC 61508, ensuring compliance with safety standards. With over 20 years of backwards compatibility, it allows for the integration of the latest features without complicating existing systems.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - 3051CD2A22A1AB4M5Q4 - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Transmitter
3051CD2A22A1AB4M5Q4
Differential Pressure Transmitter 3051CD2A22A1AB4M5Q4
Product Highlights 3051CD2A22A1AB4M5Q4 –250 to 250 inH2O (–623 to 623 mbar)

Product Highlights

  • 3051CD2A22A1AB4M5Q4
  • –250 to 250 inH2O
  • (–623 to 623 mbar)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 3051CD2A22A1AB4M5Q4
Product Name Differential Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA200 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details